Vishay Precision Group Thick Film Resistors - SMD 1/16watt 487ohms 1% CRCW0402487RFKTD

Description
Thick Film Resistors - SMD 1/16watt 487ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 487ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 487ohms 1% - CRCW0402487RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 487ohms 1%
CRCW0402487RFKTD
Thick Film Resistors - SMD 1/16watt 487ohms 1% CRCW0402487RFKTD
Thick Film Resistors - SMD 1/16watt 487ohms 1%

Thick Film Resistors - SMD 1/16watt 487ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402487RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402487RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402487RFKTDCT-ND
RES SMD 487 OHM 1% 1/16W 0402

RES SMD 487 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402487RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402487RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402487RFKTDTR-ND
487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402487RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402487RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402487RFKTDDKR-ND
RES SMD 487 OHM 1% 1/16W 0402

RES SMD 487 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7822
Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7822
RES, THICK FILM, 487R, 1%, 0.063W, 0402, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 487R, 1%, 0.063W, 0402, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402487RFKTD 541-CRCW0402487RFKTDCT-ND 07J7822
Product Name Thick Film Resistors - SMD 1/16watt 487ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details