Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402487RFKEDHP

Description
487 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-487YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487YTR-ND
Chip Resistor - Surface Mount 541-487YTR-ND
487 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

487 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 487 OHM .125W 1% 0402 SMD - CRCW0402487RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM .125W 1% 0402 SMD
CRCW0402487RFKEDHP
RES 487 OHM .125W 1% 0402 SMD CRCW0402487RFKEDHP
RES 487ohm .125W 1% 0402 SMD

RES 487ohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402487RFKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402487RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402487RFKEDHP
RES SMD 487 OHM 1% 1/5W 0402

RES SMD 487 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-487YTR-ND CRCW0402487RFKEDHP CRCW0402487RFKEDHP
Product Name Chip Resistor - Surface Mount RES 487 OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details