Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 487ohms 1% CRCW0402487RFKED

Description
Thick Film Resistors - SMD 1/16watt 487ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 487ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 487ohms 1% - CRCW0402487RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 487ohms 1%
CRCW0402487RFKED
Thick Film Resistors - SMD 1/16watt 487ohms 1% CRCW0402487RFKED
Thick Film Resistors - SMD 1/16watt 487ohms 1%

Thick Film Resistors - SMD 1/16watt 487ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-487LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487LTR-ND
Chip Resistor - Surface Mount 541-487LTR-ND
487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487LDKR-ND
Chip Resistor - Surface Mount 541-487LDKR-ND
487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487LCT-ND
Chip Resistor - Surface Mount 541-487LCT-ND
487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 487R, 1%, 0.063W, 0402; Resistance Vishay - 52K7111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.063W, 0402; Resistance Vishay
52K7111
Res, Thick Film, 487R, 1%, 0.063W, 0402; Resistance Vishay 52K7111
RES, THICK FILM, 487R, 1%, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 487R, 1%, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7112
Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7112
RES, THICK FILM, 487R, 1%, 0.063W, 0402, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487R, 1%, 0.063W, 0402, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402487RFKED 541-487LTR-ND 52K7111 52K7112
Product Name Thick Film Resistors - SMD 1/16watt 487ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 487R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 487R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details