Vishay Precision Group RES 487K OHM 1/16W 1% 0402 SMD CRCW0402487KFKED

Description
RES 487Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 487Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/16W 1% 0402 SMD - CRCW0402487KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/16W 1% 0402 SMD
CRCW0402487KFKED
RES 487K OHM 1/16W 1% 0402 SMD CRCW0402487KFKED
RES 487Kohm 1/16W 1% 0402 SMD

RES 487Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-487KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KLCT-ND
Chip Resistor - Surface Mount 541-487KLCT-ND
487 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KLTR-ND
Chip Resistor - Surface Mount 541-487KLTR-ND
487 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KLDKR-ND
Chip Resistor - Surface Mount 541-487KLDKR-ND
487 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 487K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7110
Res, Thick Film, 487K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7110
RES, THICK FILM, 487K, 1%, 0.063W, 0402, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487K, 1%, 0.063W, 0402, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 487Kohm, 63Mw, 1%; Resistance Vishay - 52K7109 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 487Kohm, 63Mw, 1%; Resistance Vishay
52K7109
Thick Film Resistor, 487Kohm, 63Mw, 1%; Resistance Vishay 52K7109
THICK FILM RESISTOR, 487KOHM, 63mW, 1%; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 487KOHM, 63mW, 1%; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402487KFKED 541-487KLCT-ND 52K7110 52K7109
Product Name RES 487K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 487K, 1%, 0.063W, 0402, Reel; Resistance Vishay Thick Film Resistor, 487Kohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 487000 ohms 487000 ohms 487000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details