Vishay Intertechnology, Inc. RES, 48.7K, 1%, 0402, .1W CRCW04024872FRT7

Description
RES, 48.7K, 1%, 0402, .1W
Request a Quote
Description
RES, 48.7K, 1%, 0402, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 48.7K, 1%, 0402, .1W - CRCW04024872FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 48.7K, 1%, 0402, .1W
CRCW04024872FRT7
RES, 48.7K, 1%, 0402, .1W CRCW04024872FRT7
RES, 48.7K, 1%, 0402, .1W

RES, 48.7K, 1%, 0402, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024872FRT7
Product Name RES, 48.7K, 1%, 0402, .1W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers