Vishay Intertechnology, Inc. RES CHIP 4.87K 1% 0.06W 0402 CRCW04024871FRT7

Description
RES CHIP 4.87K 1% 0.06W 0402
Request a Quote
Description
RES CHIP 4.87K 1% 0.06W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 4.87K 1% 0.06W 0402 - CRCW04024871FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 4.87K 1% 0.06W 0402
CRCW04024871FRT7
RES CHIP 4.87K 1% 0.06W 0402 CRCW04024871FRT7
RES CHIP 4.87K 1% 0.06W 0402

RES CHIP 4.87K 1% 0.06W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024871FRT7
Product Name RES CHIP 4.87K 1% 0.06W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details