Vishay Precision Group RES 47 OHM 1/16W 5% 0402 SMD CRCW040247R0JNEDIF

Description
RES 47ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 47ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/16W 5% 0402 SMD - CRCW040247R0JNEDIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/16W 5% 0402 SMD
CRCW040247R0JNEDIF
RES 47 OHM 1/16W 5% 0402 SMD CRCW040247R0JNEDIF
RES 47ohm 1/16W 5% 0402 SMD

RES 47ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47ATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47ATTR-ND
Chip Resistor - Surface Mount 541-47ATTR-ND
47 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040247R0JNEDIF 541-47ATTR-ND
Product Name RES 47 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details