Vishay Precision Group Automotive SMD 47 Ohm 8W Resistor CRCW040247R0JNEDHP

Description
47 Ohm 5% 1/8W 0402 SMD Chip Resistor, AEC-Q200 Product overview: CRCW040247R0JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247R0JNEDH P can be used for catalog matching and distributor lookup.
Request a Quote
Description
47 Ohm 5% 1/8W 0402 SMD Chip Resistor, AEC-Q200 Product overview: CRCW040247R0JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247R0JNEDH P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0402-HP thick film chip resistor is designed for high power applications, featuring a resistance value of 47 ohms with a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor has a power rating of 200 mW and operates effectively within a temperature range of -55 °C to +155 °C. It is capable of withstanding pulse loads, which enhances its performance in power measurement electronics. The maximum operating voltage is 50 V, and it exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/K. This component is RoHS compliant and comes in a compact 0402 package, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0402-HP thick film chip resistor is designed for high power applications, featuring a resistance value of 47 ohms with a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor has a power rating of 200 mW and operates effectively within a temperature range of -55 °C to +155 °C. It is capable of withstanding pulse loads, which enhances its performance in power measurement electronics. The maximum operating voltage is 50 V, and it exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/K. This component is RoHS compliant and comes in a compact 0402 package, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 47 Ohm 8W Resistor - 52-CRCW040247R0JNEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 47 Ohm 8W Resistor
52-CRCW040247R0JNEDHP
Automotive SMD 47 Ohm 8W Resistor 52-CRCW040247R0JNEDHP
47 Ohm 5% 1/8W 0402 SMD Chip Resistor, AEC-Q200 Product overview: CRCW040247R0JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247R0JNEDH P can be used for catalog matching and distributor lookup.

47 Ohm 5% 1/8W 0402 SMD Chip Resistor, AEC-Q200 Product overview: CRCW040247R0JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247R0JNEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Product Status: Active Resistance: 47 Ohms Tolerance: ±5% Power (Watts): 0.2W, 1/5W Composition: Thick Film Features: Automotive AEC-Q200, Pulse Withstanding

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Product Status: Active
Resistance: 47 Ohms
Tolerance: ±5%
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Features: Automotive AEC-Q200, Pulse Withstanding

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 47ohms 5% 200ppm High Power - CRCW040247R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 47ohms 5% 200ppm High Power
CRCW040247R0JNEDHP
Thick Film Resistors - SMD 1/8watt 47ohms 5% 200ppm High Power CRCW040247R0JNEDHP
Thick Film Resistors - SMD 1/8watt 47ohms 5% 200ppm High Power

Thick Film Resistors - SMD 1/8watt 47ohms 5% 200ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-47YATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47YATR-ND
Chip Resistor - Surface Mount 541-47YATR-ND
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47YADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47YADKR-ND
Chip Resistor - Surface Mount 541-47YADKR-ND
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47YACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47YACT-ND
Chip Resistor - Surface Mount 541-47YACT-ND
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay - 65AC3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay
65AC3362
Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay 65AC3362
RES, AEC-Q200, THICK FILM, 47R, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay - 24T7035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay
24T7035
Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay 24T7035
RES, AEC-Q200, THICK FILM, 47R, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040247R0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040247R0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040247R0JNEDHP
RES SMD 47 OHM 5% 1/5W 0402

RES SMD 47 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040247R0JNEDHP CRCW040247R0JNEDHP 541-47YATR-ND 65AC3362 CRCW040247R0JNEDHP
Product Name Automotive SMD 47 Ohm 8W Resistor Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 47ohms 5% 200ppm High Power Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 47R, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details