Vishay Intertechnology, Inc. RES 47.0 OHM 1/16W 1% 0402 SMD CRCW040247R0FKTD

Description
RES 47.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 47.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/16W 1% 0402 SMD - CRCW040247R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/16W 1% 0402 SMD
CRCW040247R0FKTD
RES 47.0 OHM 1/16W 1% 0402 SMD CRCW040247R0FKTD
RES 47.0ohm 1/16W 1% 0402 SMD

RES 47.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040247R0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040247R0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040247R0FKTDDKR-ND
RES SMD 47 OHM 1% 1/16W 0402

RES SMD 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040247R0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040247R0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040247R0FKTDCT-ND
RES SMD 47 OHM 1% 1/16W 0402

RES SMD 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040247R0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040247R0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040247R0FKTDTR-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040247R0FKTD 541-CRCW040247R0FKTDDKR-ND
Product Name RES 47.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details