Vishay Intertechnology, Inc. Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040247R0FKEE

Description
Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040247R0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040247R0FKEE
Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040247R0FKEE
Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW040247R0FKEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040247R0FKEE-ND
Chip Resistor - Surface Mount CRCW040247R0FKEE-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Product Status: Active Resistance: 47 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 47 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CRCW040247R0FKEE CRCW040247R0FKEE-ND
Product Name Res Thick Film 0402 47 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers