Vishay Precision Group Chip Resistor - Surface Mount CRCW040247R0FKEDHP

Description
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.0YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0YCT-ND
Chip Resistor - Surface Mount 541-47.0YCT-ND
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0YTR-ND
Chip Resistor - Surface Mount 541-47.0YTR-ND
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0YDKR-ND
Chip Resistor - Surface Mount 541-47.0YDKR-ND
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121679
Surface Mount Resistors 8121679
Vishay CRCW040247R0FKEDHP

Vishay CRCW040247R0FKEDHP

Supplier's Site
Surface Mount Resistors - 8121679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121679P
Surface Mount Resistors 8121679P
Vishay CRCW040247R0FKEDHP

Vishay CRCW040247R0FKEDHP

Supplier's Site
Surface Mount Resistors - 1823237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823237
Surface Mount Resistors 1823237
Vishay CRCW040247R0FKEDHP

Vishay CRCW040247R0FKEDHP

Supplier's Site
Surface Mount Resistors - 1823790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823790
Surface Mount Resistors 1823790
Vishay CRCW040247R0FKEDHP

Vishay CRCW040247R0FKEDHP

Supplier's Site
RES 47.0 OHM .125W 1% 0402 SMD - CRCW040247R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM .125W 1% 0402 SMD
CRCW040247R0FKEDHP
RES 47.0 OHM .125W 1% 0402 SMD CRCW040247R0FKEDHP
RES 47.0ohm .125W 1% 0402 SMD

RES 47.0ohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4569 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4569
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4569
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw0402-Hp 100 47R 1% Et7 E3 Rohs Compliant Vishay - 24T7034 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 100 47R 1% Et7 E3 Rohs Compliant Vishay
24T7034
Crcw0402-Hp 100 47R 1% Et7 E3 Rohs Compliant Vishay 24T7034
CRCW0402-HP 100 47R 1% ET7 E3 ROHS COMPLIANT: YES

CRCW0402-HP 100 47R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-47.0YCT-ND 8121679 8121679P 1823237 CRCW040247R0FKEDHP 41R4569 24T7034
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 47.0 OHM .125W 1% 0402 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Crcw0402-Hp 100 47R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers