Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040247R0FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2317
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2317
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2317
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details