Vishay Precision Group RES 47.0 OHM 1/16W 1% 0402 SMD CRCW040247R0FKED

Description
RES 47.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 47.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/16W 1% 0402 SMD - CRCW040247R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/16W 1% 0402 SMD
CRCW040247R0FKED
RES 47.0 OHM 1/16W 1% 0402 SMD CRCW040247R0FKED
RES 47.0ohm 1/16W 1% 0402 SMD

RES 47.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0LCT-ND
Chip Resistor - Surface Mount 541-47.0LCT-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0LTR-ND
Chip Resistor - Surface Mount 541-47.0LTR-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0LDKR-ND
Chip Resistor - Surface Mount 541-47.0LDKR-ND
47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789368
Surface Mount Resistors 6789368
Vishay CRCW040247R0FKED

Vishay CRCW040247R0FKED

Supplier's Site
Surface Mount Resistors - 6789368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789368P
Surface Mount Resistors 6789368P
Vishay CRCW040247R0FKED

Vishay CRCW040247R0FKED

Supplier's Site
Surface Mount Resistors - 1688457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688457
Surface Mount Resistors 1688457
Vishay CRCW040247R0FKED

Vishay CRCW040247R0FKED

Supplier's Site
Surface Mount Resistors - 1823633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823633
Surface Mount Resistors 1823633
Vishay CRCW040247R0FKED

Vishay CRCW040247R0FKED

Supplier's Site
Automotive 47 Ohm 50V 63mW Resistor - 52-CRCW040247R0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47 Ohm 50V 63mW Resistor
52-CRCW040247R0FKED
Automotive 47 Ohm 50V 63mW Resistor 52-CRCW040247R0FKED
0402 Thick Film Resistor, 47 Ohm, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040247R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247R0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 47 Ohm, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040247R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247R0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 47 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 47 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040247R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040247R0FKED
Chip Resistor - Surface Mount CRCW040247R0FKED
RES SMD 47 OHM 1% 1/16W 0402

RES SMD 47 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 47R, 1%, 0.063W, 0402; Resistance Vishay - 72M6794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.063W, 0402; Resistance Vishay
72M6794
Res, Thick Film, 47R, 1%, 0.063W, 0402; Resistance Vishay 72M6794
RES, THICK FILM, 47R, 1%, 0.063W, 0402; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.063W, 0402; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 53K4137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.063W, 0402, Reel; Resistance Vishay
53K4137
Res, Thick Film, 47R, 1%, 0.063W, 0402, Reel; Resistance Vishay 53K4137
RES, THICK FILM, 47R, 1%, 0.063W, 0402, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.063W, 0402, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3988 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3988
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3988
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW040247R0FKED 541-47.0LCT-ND 6789368 6789368P 1823633 52-CRCW040247R0FKED CRCW040247R0FKED 72M6794 53K4137 27W3988
Product Name RES 47.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive 47 Ohm 50V 63mW Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 47R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 47R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details