Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040247K5FKEDC

Description
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4094-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4094-2-ND
Chip Resistor - Surface Mount 541-4094-2-ND
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4094-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4094-6-ND
Chip Resistor - Surface Mount 541-4094-6-ND
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4094-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4094-1-ND
Chip Resistor - Surface Mount 541-4094-1-ND
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040247K5FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040247K5FKEDC
Chip Resistor - Surface Mount CRCW040247K5FKEDC
RES 47.5K OHM 1% 1/16W 0402

RES 47.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 47.5kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040247K5FKEDC - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 47.5kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040247K5FKEDC
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 47.5kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040247K5FKEDC
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 47.5kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 47.5kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 541-4094-2-ND CRCW040247K5FKEDC 17930-CRCW040247K5FKEDC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 47.5kΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details