Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040247K0JNEDHP

Description
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47KYACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KYACT-ND
Chip Resistor - Surface Mount 541-47KYACT-ND
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KYADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KYADKR-ND
Chip Resistor - Surface Mount 541-47KYADKR-ND
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KYATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KYATR-ND
Chip Resistor - Surface Mount 541-47KYATR-ND
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 47K OHM .125W 5% 0402 SMD - CRCW040247K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM .125W 5% 0402 SMD
CRCW040247K0JNEDHP
RES 47K OHM .125W 5% 0402 SMD CRCW040247K0JNEDHP
RES 47Kohm .125W 5% 0402 SMD

RES 47Kohm .125W 5% 0402 SMD

Supplier's Site
RES SMD 47K OHM 5% 1/5W 0402 - 873-CRCW040247K0JNEDHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 5% 1/5W 0402
873-CRCW040247K0JNEDHP
RES SMD 47K OHM 5% 1/5W 0402 873-CRCW040247K0JNEDHP
RES SMD 47K OHM 5% 1/5W 0402

RES SMD 47K OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-47KYACT-ND CRCW040247K0JNEDHP 873-CRCW040247K0JNEDHP
Product Name Chip Resistor - Surface Mount RES 47K OHM .125W 5% 0402 SMD RES SMD 47K OHM 5% 1/5W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details