Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW040247K0JNED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW040247K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW040247K0JNED
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW040247K0JNED
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-47KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KJTR-ND
Chip Resistor - Surface Mount 541-47KJTR-ND
47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KJCT-ND
Chip Resistor - Surface Mount 541-47KJCT-ND
47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KJDKR-ND
Chip Resistor - Surface Mount 541-47KJDKR-ND
47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040247K0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040247K0JNED
Automotive 50V 63mW Resistor 52-CRCW040247K0JNED
0402 Thick Film Resistor, 47kR, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040247K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247K0JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 47kR, 5%, 50V, 63mW, AEC-Q200 Product overview: CRCW040247K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247K0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040247K0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040247K0JNED
Chip Resistor - Surface Mount CRCW040247K0JNED
RES SMD 47K OHM 5% 1/16W 0402

RES SMD 47K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 47K, 5%, 0.063W, 0402; Resistance Vishay - 52K7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.063W, 0402; Resistance Vishay
52K7099
Res, Thick Film, 47K, 5%, 0.063W, 0402; Resistance Vishay 52K7099
RES, THICK FILM, 47K, 5%, 0.063W, 0402; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.063W, 0402; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 5%, 0.063W, 0402, Reel; Resistance Vishay - 42K3501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.063W, 0402, Reel; Resistance Vishay
42K3501
Res, Thick Film, 47K, 5%, 0.063W, 0402, Reel; Resistance Vishay 42K3501
RES, THICK FILM, 47K, 5%, 0.063W, 0402, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.063W, 0402, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9082
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9082
RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9081
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9081
RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW040247K0JNED 541-47KJTR-ND 52-CRCW040247K0JNED CRCW040247K0JNED 52K7099 42K3501 96Y9082
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 47K, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 47K, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details