Vishay Precision Group RES 47.0K OHM .125W 1% 0402 SMD CRCW040247K0FKEDHP

Description
RES 47.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 47.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM .125W 1% 0402 SMD - CRCW040247K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM .125W 1% 0402 SMD
CRCW040247K0FKEDHP
RES 47.0K OHM .125W 1% 0402 SMD CRCW040247K0FKEDHP
RES 47.0Kohm .125W 1% 0402 SMD

RES 47.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47.0KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KYCT-ND
Chip Resistor - Surface Mount 541-47.0KYCT-ND
47 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KYTR-ND
Chip Resistor - Surface Mount 541-47.0KYTR-ND
47 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KYDKR-ND
Chip Resistor - Surface Mount 541-47.0KYDKR-ND
47 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay - 24T7031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay
24T7031
Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay 24T7031
RES, AEC-Q200, THICK FILM, 47K, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47K, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay - 65AC3361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay
65AC3361
Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay 65AC3361
RES, AEC-Q200, THICK FILM, 47K, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47K, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040247K0FKEDHP 541-47.0KYCT-ND 24T7031
Product Name RES 47.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 47K, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details