The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 47 kΩ and a power rating of 63 mW. It features a tolerance of 1% and a maximum voltage rating of 50 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by stability with a resistance change of ±1% over 1000 hours at 70 °C. It is suitable for lead-free soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is packaged in a 0603 size format, making it compatible with various PCB designs.
RES 47.0Kohm 1/16W 1% 0402 SMD
47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
47kR 1% 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW040247K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247K0FKED can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 915801-CRCW040247K0F
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47.0KLTR, D10/CRCW0402 100 47K 1% ET7 E3, 541-47.0KLDKR, 541-47.0KLCT
RES SMD 47K OHM 1% 1/16W 0402
RES, THICK FILM, 47K, 1%, 0.063W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, THICK FILM, 47K, 1%, 0.063W, 0402, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW040247K0FKED | 541-47.0KLCT-ND | 52-CRCW040247K0FKED | 6789361 | 6789361P | 1823505 | 915801-CRCW040247K0FKED | CRCW040247K0FKED | 52K7097 | 42K3500 | 61M5310 |
| Product Name | RES 47.0K OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | SMD 50V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - CRCW040247K0FKED | Chip Resistor - Surface Mount | Res, Thick Film, 47K, 1%, 0.063W, 0402; Resistance Vishay | Res, Thick Film, 47K, 1%, 0.063W, 0402, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms | |||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||||
| Power Rating | 16 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0625 watts | 0.0625 watts | |||||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |