Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402475RFKEDHP

Description
475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402475RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402475RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402475RFKEDHPTR-ND
475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402475RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402475RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402475RFKEDHPCT-ND
475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402475RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402475RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402475RFKEDHPDKR-ND
475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 475 OHM .125W 1% 0402 SMD - CRCW0402475RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM .125W 1% 0402 SMD
CRCW0402475RFKEDHP
RES 475 OHM .125W 1% 0402 SMD CRCW0402475RFKEDHP
RES 475ohm .125W 1% 0402 SMD

RES 475ohm .125W 1% 0402 SMD

Supplier's Site
Crcw0402-Hp 100 475R 1% Et7 E3 Rohs Compliant Vishay - 39T2341 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 100 475R 1% Et7 E3 Rohs Compliant Vishay
39T2341
Crcw0402-Hp 100 475R 1% Et7 E3 Rohs Compliant Vishay 39T2341
CRCW0402-HP 100 475R 1% ET7 E3 ROHS COMPLIANT: YES

CRCW0402-HP 100 475R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402475RFKEDHPTR-ND CRCW0402475RFKEDHP 39T2341
Product Name Chip Resistor - Surface Mount RES 475 OHM .125W 1% 0402 SMD Crcw0402-Hp 100 475R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details