Vishay Intertechnology, Inc. RES K 475 1% .063W 0402 CRCW04024753FRT7

Description
RES K 475 1% .063W 0402
Request a Quote
Description
RES K 475 1% .063W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 475 1% .063W 0402 - CRCW04024753FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 475 1% .063W 0402
CRCW04024753FRT7
RES K 475 1% .063W 0402 CRCW04024753FRT7
RES K 475 1% .063W 0402

RES K 475 1% .063W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024753FRT7
Product Name RES K 475 1% .063W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details