Vishay Intertechnology, Inc. RES K 475 1% .063W 0402 CRCW04024753F

Description
RES K 475 1% .063W 0402
Request a Quote
Description
RES K 475 1% .063W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 475 1% .063W 0402 - CRCW04024753F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 475 1% .063W 0402
CRCW04024753F
RES K 475 1% .063W 0402 CRCW04024753F
RES K 475 1% .063W 0402

RES K 475 1% .063W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024753F
Product Name RES K 475 1% .063W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details