Vishay Intertechnology, Inc. RES 47.5K 1% .063W CRCW04024752F

Description
RES 47.5K 1% .063W
Request a Quote
Description
RES 47.5K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K 1% .063W - CRCW04024752F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K 1% .063W
CRCW04024752F
RES 47.5K 1% .063W CRCW04024752F
RES 47.5K 1% .063W

RES 47.5K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024752F
Product Name RES 47.5K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details