Vishay Intertechnology, Inc. RES, 4.75K, 1/16W, 1%, 0402 CRCW04024751FRT1

Description
RES, 4.75K, 1/16W, 1%, 0402
Request a Quote
Description
RES, 4.75K, 1/16W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 4.75K, 1/16W, 1%, 0402 - CRCW04024751FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4.75K, 1/16W, 1%, 0402
CRCW04024751FRT1
RES, 4.75K, 1/16W, 1%, 0402 CRCW04024751FRT1
RES, 4.75K, 1/16W, 1%, 0402

RES, 4.75K, 1/16W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024751FRT1
Product Name RES, 4.75K, 1/16W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details