Vishay Intertechnology, Inc. RES SM 475 OHM 1/16W 1% 0402 CRCW04024750FRT7

Description
RES SM 475ohm 1/16W 1% 0402
Request a Quote
Description
RES SM 475ohm 1/16W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM 475 OHM 1/16W 1% 0402 - CRCW04024750FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM 475 OHM 1/16W 1% 0402
CRCW04024750FRT7
RES SM 475 OHM 1/16W 1% 0402 CRCW04024750FRT7
RES SM 475ohm 1/16W 1% 0402

RES SM 475ohm 1/16W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024750FRT7
Product Name RES SM 475 OHM 1/16W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details