Vishay Intertechnology, Inc. RES, 47K 5% 0402 CRCW0402473JRT7

Description
RES, 47K 5% 0402
Request a Quote
Description
RES, 47K 5% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 47K 5% 0402 - CRCW0402473JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 47K 5% 0402
CRCW0402473JRT7
RES, 47K 5% 0402 CRCW0402473JRT7
RES, 47K 5% 0402

RES, 47K 5% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402473JRT7
Product Name RES, 47K 5% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details