VISHAY INTERTECHNOLOGY, INC.
CRCW0402472JT -- RES CHIP 4.7K 5% 0.06W
Vishay Intertechnology, Inc.
RES CHIP 4.7K 5% 0.06W
CRCW0402472JT
Description
RES CHIP 4.7K 5% 0.06W
Request a Quote
Email Supplier
Description
RES CHIP 4.7K 5% 0.06W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402472JT |
|
Product Name
|
RES CHIP 4.7K 5% 0.06W |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details