Vishay Intertechnology, Inc. RES, SMT, 470 OHM, 5%, 50W, 0402 CRCW0402471JRT5

Description
RES, SMT, 470ohm, 5%, 50W, 0402
Request a Quote
Description
RES, SMT, 470ohm, 5%, 50W, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT, 470 OHM, 5%, 50W, 0402 - CRCW0402471JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT, 470 OHM, 5%, 50W, 0402
CRCW0402471JRT5
RES, SMT, 470 OHM, 5%, 50W, 0402 CRCW0402471JRT5
RES, SMT, 470ohm, 5%, 50W, 0402

RES, SMT, 470ohm, 5%, 50W, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402471JRT5
Product Name RES, SMT, 470 OHM, 5%, 50W, 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details