Vishay Precision Group RES 470 OHM .125W 1% 0402 SMD CRCW0402470RFKEDHP

Description
RES 470ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 470ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM .125W 1% 0402 SMD - CRCW0402470RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM .125W 1% 0402 SMD
CRCW0402470RFKEDHP
RES 470 OHM .125W 1% 0402 SMD CRCW0402470RFKEDHP
RES 470ohm .125W 1% 0402 SMD

RES 470ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2938-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2938-6-ND
Chip Resistor - Surface Mount 541-2938-6-ND
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2938-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2938-1-ND
Chip Resistor - Surface Mount 541-2938-1-ND
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2938-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2938-2-ND
Chip Resistor - Surface Mount 541-2938-2-ND
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121672
Surface Mount Resistors 8121672
Vishay CRCW0402470RFKEDHP

Vishay CRCW0402470RFKEDHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4571
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4571
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 470 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 470 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0209
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0209
RES, 470R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 470R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402470RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402470RFKEDHP
Chip Resistor - Surface Mount CRCW0402470RFKEDHP
RES SMD 470 OHM 1% 1/5W 0402

RES SMD 470 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402470RFKEDHP 541-2938-6-ND 8121672 41R4571 12AC0209 CRCW0402470RFKEDHP
Product Name RES 470 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers