Vishay Precision Group Chip Resistor - Surface Mount CRCW0402470RFKEDC

Description
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4072-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4072-1-ND
Chip Resistor - Surface Mount 541-4072-1-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4072-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4072-2-ND
Chip Resistor - Surface Mount 541-4072-2-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4072-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4072-6-ND
Chip Resistor - Surface Mount 541-4072-6-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 470 Ohm 0.063W 16W Resistor - 52-CRCW0402470RFKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 0.063W 16W Resistor
52-CRCW0402470RFKEDC
SMD 470 Ohm 0.063W 16W Resistor 52-CRCW0402470RFKEDC
Res Thick Film 0402 470 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402470RFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402470RFKEDC can be used for catalog matching and distributor lookup.

Res Thick Film 0402 470 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402470RFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402470RFKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
±1% 470Ω 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402470RFKEDC - Utmel Electronic Limited
Hong Kong, China
±1% 470Ω 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402470RFKEDC
±1% 470Ω 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402470RFKEDC
±1% 470Ω 0402 Chip Resistor - Surface Mount ROHS

±1% 470Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402470RFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402470RFKEDC
Chip Resistor - Surface Mount CRCW0402470RFKEDC
RES 470 OHM 1% 1/16W 0402

RES 470 OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 470R 1% Et7 E3 Rohs Compliant Vishay - 45AC9024 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 470R 1% Et7 E3 Rohs Compliant Vishay
45AC9024
D10/crcw0402-C 100 470R 1% Et7 E3 Rohs Compliant Vishay 45AC9024
D10/CRCW0402-C 100 470R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 470R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-4072-1-ND 52-CRCW0402470RFKEDC 17930-CRCW0402470RFKEDC CRCW0402470RFKEDC 45AC9024
Product Name Chip Resistor - Surface Mount SMD 470 Ohm 0.063W 16W Resistor ±1% 470Ω 0402 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount D10/crcw0402-C 100 470R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers