Vishay Intertechnology, Inc. Connectors, Interconnects - Terminals - Specialized Connectors CRCW0402470RFKEDC

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Specialized Connectors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Metal Element Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Specialized Connectors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Metal Element Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Specialized Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
Connectors, Interconnects - Terminals - Specialized Connectors
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Specialized Connectors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Metal Element Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Metal Element
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Specialized Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details