Vishay Precision Group Chip Resistor - Surface Mount CRCW0402470RFKED

Description
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470LDKR-ND
Chip Resistor - Surface Mount 541-470LDKR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470LTR-ND
Chip Resistor - Surface Mount 541-470LTR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470LCT-ND
Chip Resistor - Surface Mount 541-470LCT-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 470 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 470 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
RES 470 OHM 1/16W 1% 0402 SMD - CRCW0402470RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/16W 1% 0402 SMD
CRCW0402470RFKED
RES 470 OHM 1/16W 1% 0402 SMD CRCW0402470RFKED
RES 470ohm 1/16W 1% 0402 SMD

RES 470ohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789355
Surface Mount Resistors 6789355
Vishay CRCW0402470RFKED

Vishay CRCW0402470RFKED

Supplier's Site
Surface Mount Resistors - 6789355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789355P
Surface Mount Resistors 6789355P
Vishay CRCW0402470RFKED

Vishay CRCW0402470RFKED

Supplier's Site
Surface Mount Resistors - 1688454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688454
Surface Mount Resistors 1688454
Vishay CRCW0402470RFKED

Vishay CRCW0402470RFKED

Supplier's Site
Surface Mount Resistors - 1823486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823486
Surface Mount Resistors 1823486
Vishay CRCW0402470RFKED

Vishay CRCW0402470RFKED

Supplier's Site
Automotive SMD 470 Ohm 50V Resistor - 52-CRCW0402470RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 470 Ohm 50V Resistor
52-CRCW0402470RFKED
Automotive SMD 470 Ohm 50V Resistor 52-CRCW0402470RFKED
470 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402470RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402470RFKED can be used for catalog matching and distributor lookup.

470 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402470RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402470RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402470RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402470RFKED
Chip Resistor - Surface Mount CRCW0402470RFKED
RES SMD 470 OHM 1% 1/16W 0402

RES SMD 470 OHM 1% 1/16W 0402

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 470Ω 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402470RFKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 470Ω 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402470RFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 470Ω 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402470RFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 470Ω 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 470Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 470R, 1%, 0.063W, 0402; Resistance Vishay - 72M6795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.063W, 0402; Resistance Vishay
72M6795
Res, Thick Film, 470R, 1%, 0.063W, 0402; Resistance Vishay 72M6795
RES, THICK FILM, 470R, 1%, 0.063W, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.063W, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3859
Res, Thick Film, 470R, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3859
RES, THICK FILM, 470R, 1%, 0.063W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.063W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9133
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9133
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2320
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2320
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-470LDKR-ND CRCW0402470RFKED 6789355 6789355P 1823486 52-CRCW0402470RFKED CRCW0402470RFKED 17930-CRCW0402470RFKED 72M6795 43C3859 26W9133
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount RES 470 OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive SMD 470 Ohm 50V Resistor Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 470Ω 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 470R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 470R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details