Vishay Precision Group Chip Resistor - Surface Mount CRCW0402470KJNED

Description
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KJCT-ND
Chip Resistor - Surface Mount 541-470KJCT-ND
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KJDKR-ND
Chip Resistor - Surface Mount 541-470KJDKR-ND
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KJTR-ND
Chip Resistor - Surface Mount 541-470KJTR-ND
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 470K OHM 1/16W 5% 0402 SMD - CRCW0402470KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/16W 5% 0402 SMD
CRCW0402470KJNED
RES 470K OHM 1/16W 5% 0402 SMD CRCW0402470KJNED
RES 470Kohm 1/16W 5% 0402 SMD

RES 470Kohm 1/16W 5% 0402 SMD

Supplier's Site
Res, Thick Film, 470K, 5%, 0.063W, 0402; Resistance Vishay - 59M6736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.063W, 0402; Resistance Vishay
59M6736
Res, Thick Film, 470K, 5%, 0.063W, 0402; Resistance Vishay 59M6736
RES, THICK FILM, 470K, 5%, 0.063W, 0402; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.063W, 0402; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 470K OHM 5% 1/16W 0402 - 873-CRCW0402470KJNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 470K OHM 5% 1/16W 0402
873-CRCW0402470KJNED
RES SMD 470K OHM 5% 1/16W 0402 873-CRCW0402470KJNED
RES SMD 470K OHM 5% 1/16W 0402

RES SMD 470K OHM 5% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402470KJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402470KJNED
Resistors - Chip Resistor - Surface Mount CRCW0402470KJNED
RES SMD 470K OHM 5% 1/16W 0402

RES SMD 470K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-470KJCT-ND CRCW0402470KJNED 59M6736 873-CRCW0402470KJNED CRCW0402470KJNED
Product Name Chip Resistor - Surface Mount RES 470K OHM 1/16W 5% 0402 SMD Res, Thick Film, 470K, 5%, 0.063W, 0402; Resistance Vishay RES SMD 470K OHM 5% 1/16W 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers