Vishay Intertechnology, Inc. RES 470K OHM 1/16W 1% 0402 SMD CRCW0402470KFKTD

Description
RES 470Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/16W 1% 0402 SMD - CRCW0402470KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/16W 1% 0402 SMD
CRCW0402470KFKTD
RES 470K OHM 1/16W 1% 0402 SMD CRCW0402470KFKTD
RES 470Kohm 1/16W 1% 0402 SMD

RES 470Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402470KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402470KFKTD-ND
Chip Resistor - Surface Mount CRCW0402470KFKTD-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402470KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402470KFKTD
Chip Resistor - Surface Mount CRCW0402470KFKTD
RES SMD 470K OHM 1% 1/16W 0402

RES SMD 470K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402470KFKTD CRCW0402470KFKTD-ND CRCW0402470KFKTD
Product Name RES 470K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
4 suppliers