Vishay Precision Group RES 470K OHM 1/16W 1% 0402 SMD CRCW0402470KFKED

Description
RES 470Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/16W 1% 0402 SMD - CRCW0402470KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/16W 1% 0402 SMD
CRCW0402470KFKED
RES 470K OHM 1/16W 1% 0402 SMD CRCW0402470KFKED
RES 470Kohm 1/16W 1% 0402 SMD

RES 470Kohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW0402470KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW0402470KFKED
SMD 50V 63mW Resistor 52-CRCW0402470KFKED
0402 Thick Film Resistor, 470kR, 1%, 50V, 63mW, SMD Product overview: CRCW0402470KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402470KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 470kR, 1%, 50V, 63mW, SMD Product overview: CRCW0402470KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402470KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Hard To Find - CRCW0402470KFKED
718120-CRCW0402470KFKED
Hard To Find - CRCW0402470KFKED 718120-CRCW0402470KFKED
Manufacturer: Vishay Dale Win Source Part Number: 718120-CRCW0402470KF KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 470 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718120-CRCW0402470KFKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Chip Resistor - Surface Mount - 541-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KLTR-ND
Chip Resistor - Surface Mount 541-470KLTR-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KLDKR-ND
Chip Resistor - Surface Mount 541-470KLDKR-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KLCT-ND
Chip Resistor - Surface Mount 541-470KLCT-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 470K, 1%, 0.063W, 0402; Resistance Vishay - 89M6665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.063W, 0402; Resistance Vishay
89M6665
Res, Thick Film, 470K, 1%, 0.063W, 0402; Resistance Vishay 89M6665
RES, THICK FILM, 470K, 1%, 0.063W, 0402; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.063W, 0402; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9132 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9132
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9132
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 10M7326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.063W, 0402, Reel; Resistance Vishay
10M7326
Res, Thick Film, 470K, 1%, 0.063W, 0402, Reel; Resistance Vishay 10M7326
RES, THICK FILM, 470K, 1%, 0.063W, 0402, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.063W, 0402, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2319
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2319
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402470KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402470KFKED
Chip Resistor - Surface Mount CRCW0402470KFKED
RES SMD 470K OHM 1% 1/16W 0402

RES SMD 470K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402470KFKED 52-CRCW0402470KFKED 718120-CRCW0402470KFKED 541-470KLTR-ND 89M6665 26W9132 CRCW0402470KFKED
Product Name RES 470K OHM 1/16W 1% 0402 SMD SMD 50V 63mW Resistor Hard To Find - CRCW0402470KFKED Chip Resistor - Surface Mount Res, Thick Film, 470K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms 470000 ohms 470000 ohms 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details