VISHAY INTERTECHNOLOGY, INC.
CRCW0402470JT -- RES, 47 OHM 5% 0402
Vishay Intertechnology, Inc.
RES, 47 OHM 5% 0402
CRCW0402470JT
Description
RES, 47ohm 5% 0402
Request a Quote
Email Supplier
Description
RES, 47ohm 5% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402470JT |
|
Product Name
|
RES, 47 OHM 5% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details