VISHAY INTERTECHNOLOGY, INC.
CRCW0402470JRT7 -- RES, 47 OHM 5% 0402
Vishay Intertechnology, Inc.
RES, 47 OHM 5% 0402
CRCW0402470JRT7
Description
RES, 47ohm 5% 0402
Request a Quote
Email Supplier
Description
RES, 47ohm 5% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402470JRT7 |
|
Product Name
|
RES, 47 OHM 5% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details