Vishay Intertechnology, Inc. RES 46.4 OHM .125W 1% 0402 SMD CRCW040246R4FKEDHP

Description
RES 46.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 46.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM .125W 1% 0402 SMD - CRCW040246R4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM .125W 1% 0402 SMD
CRCW040246R4FKEDHP
RES 46.4 OHM .125W 1% 0402 SMD CRCW040246R4FKEDHP
RES 46.4ohm .125W 1% 0402 SMD

RES 46.4ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040246R4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040246R4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040246R4FKEDHP-ND
46.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

46.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040246R4FKEDHP CRCW040246R4FKEDHP-ND
Product Name RES 46.4 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details