Vishay Intertechnology, Inc. RES 46.4K OHM .125W 1% 0402 SMD CRCW040246K4FKEDHP

Description
RES 46.4Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 46.4Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM .125W 1% 0402 SMD - CRCW040246K4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM .125W 1% 0402 SMD
CRCW040246K4FKEDHP
RES 46.4K OHM .125W 1% 0402 SMD CRCW040246K4FKEDHP
RES 46.4Kohm .125W 1% 0402 SMD

RES 46.4Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040246K4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040246K4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040246K4FKEDHP-ND
46.4 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

46.4 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040246K4FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040246K4FKEDHP
Chip Resistor - Surface Mount CRCW040246K4FKEDHP
RES SMD 46.4K OHM 1% 1/5W 0402

RES SMD 46.4K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040246K4FKEDHP CRCW040246K4FKEDHP-ND CRCW040246K4FKEDHP
Product Name RES 46.4K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 46400 ohms 46400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details