Vishay Precision Group Chip Resistor - Surface Mount CRCW040246K4FKED

Description
46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-46.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KLTR-ND
Chip Resistor - Surface Mount 541-46.4KLTR-ND
46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KLDKR-ND
Chip Resistor - Surface Mount 541-46.4KLDKR-ND
46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KLCT-ND
Chip Resistor - Surface Mount 541-46.4KLCT-ND
46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 46.4K OHM 1/16W 1% 0402 SMD - CRCW040246K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/16W 1% 0402 SMD
CRCW040246K4FKED
RES 46.4K OHM 1/16W 1% 0402 SMD CRCW040246K4FKED
RES 46.4Kohm 1/16W 1% 0402 SMD

RES 46.4Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789342
Surface Mount Resistors 6789342
Vishay CRCW040246K4FKED

Vishay CRCW040246K4FKED

Supplier's Site
Surface Mount Resistors - 6789342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789342P
Surface Mount Resistors 6789342P
Vishay CRCW040246K4FKED

Vishay CRCW040246K4FKED

Supplier's Site
Surface Mount Resistors - 1823432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823432
Surface Mount Resistors 1823432
Vishay CRCW040246K4FKED

Vishay CRCW040246K4FKED

Supplier's Site
Surface Mount Resistors - 1688451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688451
Surface Mount Resistors 1688451
Vishay CRCW040246K4FKED

Vishay CRCW040246K4FKED

Supplier's Site
Res, Thick Film, 46K4, 1%, 0.063W, 0402; Resistance Vishay - 52K7090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.063W, 0402; Resistance Vishay
52K7090
Res, Thick Film, 46K4, 1%, 0.063W, 0402; Resistance Vishay 52K7090
RES, THICK FILM, 46K4, 1%, 0.063W, 0402; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.063W, 0402; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 46K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3499
Res, Thick Film, 46K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3499
RES, THICK FILM, 46K4, 1%, 0.063W, 0402, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.063W, 0402, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9129
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9129
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040246K4FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040246K4FKED
Chip Resistor - Surface Mount CRCW040246K4FKED
RES SMD 46.4K OHM 1% 1/16W 0402

RES SMD 46.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040246K4FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040246K4FKED
Resistors - Chip Resistor - Surface Mount CRCW040246K4FKED
RES SMD 46.4K OHM 1% 1/16W 0402

RES SMD 46.4K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-46.4KLTR-ND CRCW040246K4FKED 6789342 6789342P 1823432 52K7090 26W9129 CRCW040246K4FKED CRCW040246K4FKED
Product Name Chip Resistor - Surface Mount RES 46.4K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 46K4, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details