Vishay Intertechnology, Inc. RES, 0402, 1%, 1/16W, 45.3 CRCW040245R3FRT7

Description
RES, 0402, 1%, 1/16W, 45.3
Request a Quote
Description
RES, 0402, 1%, 1/16W, 45.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0402, 1%, 1/16W, 45.3 - CRCW040245R3FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0402, 1%, 1/16W, 45.3
CRCW040245R3FRT7
RES, 0402, 1%, 1/16W, 45.3 CRCW040245R3FRT7
RES, 0402, 1%, 1/16W, 45.3

RES, 0402, 1%, 1/16W, 45.3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040245R3FRT7
Product Name RES, 0402, 1%, 1/16W, 45.3
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details