Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040245R3FKEDHP

Description
45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-45.3YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3YCT-ND
Chip Resistor - Surface Mount 541-45.3YCT-ND
45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3YDKR-ND
Chip Resistor - Surface Mount 541-45.3YDKR-ND
45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3YTR-ND
Chip Resistor - Surface Mount 541-45.3YTR-ND
45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

45.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors- Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Operating Temperature: -55°C ~ 155°C Resistance: 45.3 Ohms Tolerance: ±1% Features: Automotive AEC-Q200, Pulse Withstanding

Manufacturer: Vishay
Category: Resistors- Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Operating Temperature: -55°C ~ 155°C
Resistance: 45.3 Ohms
Tolerance: ±1%
Features: Automotive AEC-Q200, Pulse Withstanding

Buy Now Datasheet
RES 45.3 OHM .125W 1% 0402 SMD - CRCW040245R3FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM .125W 1% 0402 SMD
CRCW040245R3FKEDHP
RES 45.3 OHM .125W 1% 0402 SMD CRCW040245R3FKEDHP
RES 45.3ohm .125W 1% 0402 SMD

RES 45.3ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040245R3FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040245R3FKEDHP
Chip Resistor - Surface Mount CRCW040245R3FKEDHP
RES SMD 45.3 OHM 1% 1/5W 0402

RES SMD 45.3 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040245R3FKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040245R3FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040245R3FKEDHP
RES SMD 45.3 OHM 1% 1/5W 0402

RES SMD 45.3 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-45.3YCT-ND CRCW040245R3FKEDHP CRCW040245R3FKEDHP CRCW040245R3FKEDHP
Product Name Chip Resistor - Surface Mount Resistors- Chip Resistor - Surface Mount RES 45.3 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details