Vishay Precision Group Chip Resistor - Surface Mount CRCW040245R3FKED

Description
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-45.3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3LDKR-ND
Chip Resistor - Surface Mount 541-45.3LDKR-ND
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3LCT-ND
Chip Resistor - Surface Mount 541-45.3LCT-ND
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3LTR-ND
Chip Resistor - Surface Mount 541-45.3LTR-ND
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW040245R3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW040245R3FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040245R3FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.063W, 0402; Resistance Vishay - 52K7084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.063W, 0402; Resistance Vishay
52K7084
Res, Thick Film, 45R3, 1%, 0.063W, 0402; Resistance Vishay 52K7084
RES, THICK FILM, 45R3, 1%, 0.063W, 0402; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.063W, 0402; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7085
Res, Thick Film, 45R3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7085
RES, THICK FILM, 45R3, 1%, 0.063W, 0402, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.063W, 0402, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-45.3LDKR-ND CRCW040245R3FKED 52K7084
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 45R3, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details