Vishay Precision Group Chip Resistor - Surface Mount CRCW040245K3FKTD

Description
RES SMD 45.3K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 45.3K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040245K3FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040245K3FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040245K3FKTDCT-ND
RES SMD 45.3K OHM 1% 1/16W 0402

RES SMD 45.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040245K3FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040245K3FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040245K3FKTDDKR-ND
RES SMD 45.3K OHM 1% 1/16W 0402

RES SMD 45.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040245K3FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040245K3FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040245K3FKTDTR-ND
45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040245K3FKTD - CRCW040245K3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040245K3FKTD
CRCW040245K3FKTD
CRCW040245K3FKTD CRCW040245K3FKTD
CRCW040245K3FKTD

CRCW040245K3FKTD

Supplier's Site
Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7808
Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7808
RES, THICK FILM, 45K3, 1%, 0.063W, 0402, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 45K3, 1%, 0.063W, 0402, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040245K3FKTDCT-ND CRCW040245K3FKTD 07J7808
Product Name Chip Resistor - Surface Mount CRCW040245K3FKTD Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers