Vishay Precision Group RES 453 OHM 1/16W 1% 0402 SMD CRCW0402453RFKTD

Description
RES 453ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 453ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/16W 1% 0402 SMD - CRCW0402453RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/16W 1% 0402 SMD
CRCW0402453RFKTD
RES 453 OHM 1/16W 1% 0402 SMD CRCW0402453RFKTD
RES 453ohm 1/16W 1% 0402 SMD

RES 453ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402453RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402453RFKTD-ND
Chip Resistor - Surface Mount CRCW0402453RFKTD-ND
453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7806 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7806
Thick Film Chip Resistor; Resistance Vishay 07J7806
Thick Film Chip Resistor; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402453RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402453RFKTD
Chip Resistor - Surface Mount CRCW0402453RFKTD
RES SMD 453 OHM 1% 1/16W 0402

RES SMD 453 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402453RFKTD CRCW0402453RFKTD-ND 07J7806 CRCW0402453RFKTD
Product Name RES 453 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details