Vishay Intertechnology, Inc. RES 453 OHM .125W 1% 0402 SMD CRCW0402453RFKEDHP

Description
RES 453ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 453ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM .125W 1% 0402 SMD - CRCW0402453RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM .125W 1% 0402 SMD
CRCW0402453RFKEDHP
RES 453 OHM .125W 1% 0402 SMD CRCW0402453RFKEDHP
RES 453ohm .125W 1% 0402 SMD

RES 453ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402453RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402453RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402453RFKEDHP-ND
453 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

453 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402453RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402453RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402453RFKEDHP
RES SMD 453 OHM 1% 1/5W 0402

RES SMD 453 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402453RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402453RFKEDHP
Chip Resistor - Surface Mount CRCW0402453RFKEDHP
RES SMD 453 OHM 1% 1/5W 0402

RES SMD 453 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402453RFKEDHP CRCW0402453RFKEDHP-ND CRCW0402453RFKEDHP CRCW0402453RFKEDHP
Product Name RES 453 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details