Vishay Precision Group Chip Resistor - Surface Mount CRCW0402453KFKTD

Description
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402453KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402453KFKTD-ND
Chip Resistor - Surface Mount CRCW0402453KFKTD-ND
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402453KFKTD - CRCW0402453KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402453KFKTD
CRCW0402453KFKTD
CRCW0402453KFKTD CRCW0402453KFKTD
CRCW0402453KFKTD

CRCW0402453KFKTD

Supplier's Site
Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7809
Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7809
RES, THICK FILM, 453K, 1%, 0.063W, 0402, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 453K, 1%, 0.063W, 0402, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402453KFKTD-ND CRCW0402453KFKTD 07J7809
Product Name Chip Resistor - Surface Mount CRCW0402453KFKTD Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details