Vishay Intertechnology, Inc. RES, THICK FILM, 45.3K OHM, 1%, 1/16W, 0402 CRCW04024532FRT7

Description
RES, THICK FILM, 45.3Kohm, 1%, 1/16W, 0402
Request a Quote
Description
RES, THICK FILM, 45.3Kohm, 1%, 1/16W, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 45.3K OHM, 1%, 1/16W, 0402 - CRCW04024532FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 45.3K OHM, 1%, 1/16W, 0402
CRCW04024532FRT7
RES, THICK FILM, 45.3K OHM, 1%, 1/16W, 0402 CRCW04024532FRT7
RES, THICK FILM, 45.3Kohm, 1%, 1/16W, 0402

RES, THICK FILM, 45.3Kohm, 1%, 1/16W, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024532FRT7
Product Name RES, THICK FILM, 45.3K OHM, 1%, 1/16W, 0402
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details