Vishay Intertechnology, Inc. RESISTOR, 4.53K, 1%, 63MW, 0402 CRCW04024531F

Description
RESISTOR, 4.53K, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 4.53K, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 4.53K, 1%, 63MW, 0402 - CRCW04024531F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 4.53K, 1%, 63MW, 0402
CRCW04024531F
RESISTOR, 4.53K, 1%, 63MW, 0402 CRCW04024531F
RESISTOR, 4.53K, 1%, 63MW, 0402

RESISTOR, 4.53K, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024531F
Product Name RESISTOR, 4.53K, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details