Vishay Intertechnology, Inc. RES, 44.2 OHM, 1%, 1/16W, 0402 PKG CRCW040244R2FRT7

Description
RES, 44.2ohm, 1%, 1/16W, 0402 PKG
Request a Quote
Description
RES, 44.2ohm, 1%, 1/16W, 0402 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 44.2 OHM, 1%, 1/16W, 0402 PKG - CRCW040244R2FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 44.2 OHM, 1%, 1/16W, 0402 PKG
CRCW040244R2FRT7
RES, 44.2 OHM, 1%, 1/16W, 0402 PKG CRCW040244R2FRT7
RES, 44.2ohm, 1%, 1/16W, 0402 PKG

RES, 44.2ohm, 1%, 1/16W, 0402 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040244R2FRT7
Product Name RES, 44.2 OHM, 1%, 1/16W, 0402 PKG
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details