Vishay Precision Group RES 44.2 OHM 1/16W 1% 0402 SMD CRCW040244R2FKTD

Description
RES 44.2ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 44.2ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/16W 1% 0402 SMD - CRCW040244R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/16W 1% 0402 SMD
CRCW040244R2FKTD
RES 44.2 OHM 1/16W 1% 0402 SMD CRCW040244R2FKTD
RES 44.2ohm 1/16W 1% 0402 SMD

RES 44.2ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040244R2FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040244R2FKTD-ND
Chip Resistor - Surface Mount CRCW040244R2FKTD-ND
44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040244R2FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040244R2FKTD
Chip Resistor - Surface Mount CRCW040244R2FKTD
RES SMD 44.2 OHM 1% 1/16W 0402

RES SMD 44.2 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7800 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7800
Thick Film Chip Resistor; Resistance Vishay 07J7800
Thick Film Chip Resistor; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040244R2FKTD CRCW040244R2FKTD-ND CRCW040244R2FKTD 07J7800
Product Name RES 44.2 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details